Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - HIP1011ECAZA-T HIP1011ECAZA-T

Description
Manufacturer: Intersil Win Source Part Number: 068108-HIP1011ECAZA- T Packaging: Reel - TR Type: Hot Plug Controller Features: Latched Fault Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 8 Current - Output (Max): 100mA, 500mA Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FLTN, OCSET, PWRON Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP/QSOP Supply Voltage - Operating: 10.8 V to 13.2 V Operating Supply Current: 5.3mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068108-HIP1011ECAZA- T Packaging: Reel - TR Type: Hot Plug Controller Features: Latched Fault Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 8 Current - Output (Max): 100mA, 500mA Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FLTN, OCSET, PWRON Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP/QSOP Supply Voltage - Operating: 10.8 V to 13.2 V Operating Supply Current: 5.3mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - HIP1011ECAZA-T - 068108-HIP1011ECAZA-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - HIP1011ECAZA-T
068108-HIP1011ECAZA-T
PMIC - PMIC - Hot Swap Controllers - HIP1011ECAZA-T 068108-HIP1011ECAZA-T
Manufacturer: Intersil Win Source Part Number: 068108-HIP1011ECAZA- T Packaging: Reel - TR Type: Hot Plug Controller Features: Latched Fault Applications: CompactPCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 8 Current - Output (Max): 100mA, 500mA Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FLTN, OCSET, PWRON Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP/QSOP Supply Voltage - Operating: 10.8 V to 13.2 V Operating Supply Current: 5.3mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 068108-HIP1011ECAZA-T
Packaging: Reel - TR
Type: Hot Plug Controller
Features: Latched Fault
Applications: CompactPCI
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 8
Current - Output (Max): 100mA, 500mA
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: FLTN, OCSET, PWRON
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP/QSOP
Supply Voltage - Operating: 10.8 V to 13.2 V
Operating Supply Current: 5.3mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 068108-HIP1011ECAZA-T
Product Name PMIC - PMIC - Hot Swap Controllers - HIP1011ECAZA-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1900527 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details