The HIP1011DCA is a dual-slot PCI Hot-Plug controller in a 28-lead SSOP package, measuring 9.81 to 10.00 mm in length and 3.81 to 3.98 mm in width, designed for independent power control of two adjacent PCI slots. It integrates +12V and -12V current sensing switches, provides adjustable overcurrent protection via an external resistor on the OCSET pin, and monitors +5V, +3.3V, and +12V outputs for undervoltage conditions. The IC features a μP interface for on/off control and fault reporting, with a 100ns response time to overcurrent events. The FLTN latch is cleared by toggling the PWRON input. It operates from 0°C to 70°C and is RoHS compliant, with a requirement that VCC exceeds 10V for initial power-on enablement.
SPECIALTY ANALOG CIRCUIT, PDSO28, 0.150 INCH, PLASTIC, SSOP-28 Product overview: HIP1011DCA from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SSOP, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-HIP1011DCA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-HIP1011DCA |
| Product Name | SSOP Power Management IC |
| Package Type | Other; SSOP |