The HIP1011 is a PCI Hot Plug voltage bus control IC designed for managing +5V, +3.3V, +12V, and -12V power supplies in active backplane systems. It integrates MOSFET switches for the +12V and -12V outputs and provides adjustable overcurrent protection and turn-on slew rate for all four supplies through external resistors and capacitors. The device features fault isolation, an on-chip reference for undervoltage monitoring, and a PWRON input for control. It is available in a 16-lead SOIC package measuring 9.80 to 10.00 mm in length and 3.80 to 4.00 mm in width, with a height of 5.80 to 6.20 mm. The HIP1011CB-T variant operates from 0°C to 70°C and is supplied in tape and reel packaging. It complies with Pb-free requirements and meets IPC/JEDEC J-STD-020B standards for reflow soldering.
IC CTRLR HOT PLUG PCI 16-SOIC Product overview: HIP1011CB-T from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-HIP1011CB-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-HIP1011CB-T |
| Product Name | SOIC Power Management IC |
| Package Type | Other; SOIC |