The HIP1011ACBZA is a PCI Hot Plug Controller for managing +5V, +3.3V, +12V, and -12V power supplies in CompactPCI systems, featuring adjustable fault reporting and latch-off delay via an external capacitor on the FLTN pin. It provides internal MOSFET switches for +12V and -12V outputs and external current-sense control for +5V and +3.3V, with overcurrent and undervoltage protection. The device operates in a 16-lead SOIC package, measuring 9.80 to 10.00 mm in length and 3.80 to 4.00 mm in width, and operates from 0°C to 70°C. It is RoHS compliant with a matte tin termination finish.
PCI Hot Plug Controller; SOIC16; Temp Range: 0° to 70° Product overview: HIP1011ACBZA from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-HIP1011ACBZA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-HIP1011ACBZA |
| Product Name | Power Management IC |
| Package Type | Other; SOIC |