Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - HIP1011ACB HIP1011ACB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180711-HIP1011ACB Packaging: Tube Type: Hot Plug Controller Mounting Style: SMD Features: Latched Fault, UVLO Applications: CompactPCI Supply Current: 5mA Internal Switch(s): Both Number of Channels: 4 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FLTN, OCSET, PWRON Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Current - Output (Maximum): 100mA, 500mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: HIP1011A Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.8V ~ 13.2V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180711-HIP1011ACB Packaging: Tube Type: Hot Plug Controller Mounting Style: SMD Features: Latched Fault, UVLO Applications: CompactPCI Supply Current: 5mA Internal Switch(s): Both Number of Channels: 4 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FLTN, OCSET, PWRON Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Current - Output (Maximum): 100mA, 500mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: HIP1011A Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.8V ~ 13.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - HIP1011ACB - 1180711-HIP1011ACB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - HIP1011ACB
1180711-HIP1011ACB
PMIC - PMIC - Hot Swap Controllers - HIP1011ACB 1180711-HIP1011ACB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180711-HIP1011ACB Packaging: Tube Type: Hot Plug Controller Mounting Style: SMD Features: Latched Fault, UVLO Applications: CompactPCI Supply Current: 5mA Internal Switch(s): Both Number of Channels: 4 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FLTN, OCSET, PWRON Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Current - Output (Maximum): 100mA, 500mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: HIP1011A Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.8V ~ 13.2V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180711-HIP1011ACB
Packaging: Tube
Type: Hot Plug Controller
Mounting Style: SMD
Features: Latched Fault, UVLO
Applications: CompactPCI
Supply Current: 5mA
Internal Switch(s): Both
Number of Channels: 4
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: FLTN, OCSET, PWRON
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 100mA, 500mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: HIP1011A
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10.8V ~ 13.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1180711-HIP1011ACB
Product Name PMIC - PMIC - Hot Swap Controllers - HIP1011ACB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details