Renesas Electronics Corporation Uncategorized HIN232ACB

Description
IC, RS-232 TRANSCEIVER, 5.5V, SOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; DRIVER CASE STYLE:SOIC; NO. OF PINS:16; OPERATING TEMPERATURE RANGE:0°C TO +70°C. FREE 2 YEAR RADWELL WARRANTY
Description
IC, RS-232 TRANSCEIVER, 5.5V, SOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; DRIVER CASE STYLE:SOIC; NO. OF PINS:16; OPERATING TEMPERATURE RANGE:0°C TO +70°C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Uncategorized - 21547309 - Radwell International
Willingboro, NJ, United States
Uncategorized
21547309
Uncategorized 21547309
IC, RS-232 TRANSCEIVER, 5.5V, SOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; DRIVER CASE STYLE:SOIC; NO. OF PINS:16; OPERATING TEMPERATURE RANGE:0°C TO +70°C. FREE 2 YEAR RADWELL WARRANTY

IC, RS-232 TRANSCEIVER, 5.5V, SOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; DRIVER CASE STYLE:SOIC; NO. OF PINS:16; OPERATING TEMPERATURE RANGE:0°C TO +70°C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 21547309
Product Name Uncategorized
Unlock Full Specs
to access all available technical data