Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers HI9P5043-5Z

Description
2 Circuit IC Switch 2:1 75Ohm 16-SOIC
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:1 75Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - HI9P5043-5Z-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
HI9P5043-5Z-ND
Analog Switches, Multiplexers, Demultiplexers HI9P5043-5Z-ND
2 Circuit IC Switch 2:1 75Ohm 16-SOIC

2 Circuit IC Switch 2:1 75Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
75OHM Analog Switch and Multiplexer IC
747-HI9P5043-5Z
75OHM Analog Switch and Multiplexer IC 747-HI9P5043-5Z
IC SWITCH SPDT X 2 75OHM 16SOIC Product overview: HI9P5043-5Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI9P5043-5Z can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 2 75OHM 16SOIC Product overview: HI9P5043-5Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI9P5043-5Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P5043-5Z - 016959-HI9P5043-5Z - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P5043-5Z
016959-HI9P5043-5Z
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P5043-5Z 016959-HI9P5043-5Z
Manufacturer: Intersil Win Source Part Number: 016959-HI9P5043-5Z Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPDT Crosstalk: -88dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-SOIC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 500ns, 500ns Channel Capacitance(CS off, CD off): 11pF, 11pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 016959-HI9P5043-5Z
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPDT
Crosstalk: -88dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 16-SOIC
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 500ns, 500ns
Channel Capacitance(CS off, CD off): 11pF, 11pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P5043-5Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI9P5043-5Z
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI9P5043-5Z
IC SWITCH DUAL SPDT 16SOIC

IC SWITCH DUAL SPDT 16SOIC

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P5043-5Z - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HI9P5043-5Z
Interface - Analog Switches, Multiplexers, Demultiplexers HI9P5043-5Z
IC SWITCH DUAL SPDT 16SOIC

IC SWITCH DUAL SPDT 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HI9P5043-5Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HI9P5043-5Z
Analog Switches, Multiplexers, Demultiplexers HI9P5043-5Z
2 Circuit IC Switch 2:1 75Ohm 16-SOIC

2 Circuit IC Switch 2:1 75Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number HI9P5043-5Z-ND 747-HI9P5043-5Z 016959-HI9P5043-5Z HI9P5043-5Z HI9P5043-5Z HI9P5043-5Z
Product Name Analog Switches, Multiplexers, Demultiplexers 75OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P5043-5Z Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 15 volts 5 to 15 volts
Ron 75 ohms 2 ohms 75 ohms 2 ohms 75 ohms
tON 500 ns 500 ns
tOFF 500 ns 500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BMG4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers
Dual 1-of-4 FET multiplexer/demultiplexer with charge pump - 74CB3Q3253PWJ - Nexperia B.V.
Specs
Applications Communications
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
3 suppliers