IC SWITCH SP4TX2 1.8KOHM 16SOIC Product overview: HI9P0549-9 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.8KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI9P0549-9 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 1.8kOhm 16-SOIC
2 Circuit IC Switch 4:1 1.8kOhm 16-SOIC
2 Circuit IC Switch 4:1 1.8kOhm 16-SOIC
IC MULTIPLEXER DUAL 4X1 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-HI9P0549-9 | HI9P0549-9-ND | HI9P0549-9 | HI9P0549-9 |
| Product Name | 1.8KOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Ron | 126 ohms | 1800 ohms | 1800 ohms | 126 ohms |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Bag | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Configuration | 4x1 |