Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers HI9P0548-9Z

Description
1 Circuit IC Switch 8:1 1.8kOhm 16-SOIC
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 1.8kOhm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - HI9P0548-9Z-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
HI9P0548-9Z-ND
Analog Switches, Multiplexers, Demultiplexers HI9P0548-9Z-ND
1 Circuit IC Switch 8:1 1.8kOhm 16-SOIC

1 Circuit IC Switch 8:1 1.8kOhm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
1.8KOHM Analog Switch and Multiplexer IC
747-HI9P0548-9Z
1.8KOHM Analog Switch and Multiplexer IC 747-HI9P0548-9Z
IC MUX 8:1 1.8KOHM 16SOIC Product overview: HI9P0548-9Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.8KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI9P0548-9Z can be used for catalog matching and distributor lookup.

IC MUX 8:1 1.8KOHM 16SOIC Product overview: HI9P0548-9Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.8KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI9P0548-9Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HI9P0548-9Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HI9P0548-9Z
Analog Switches, Multiplexers, Demultiplexers HI9P0548-9Z
1 Circuit IC Switch 8:1 1.8kOhm 16-SOIC

1 Circuit IC Switch 8:1 1.8kOhm 16-SOIC

Buy Now Datasheet
Analog Multiplexer, 8 X 1, Soic-16; Multiplexer Configuration Renesas - 61J6067 - Newark, An Avnet Company
Chicago, IL, United States
Analog Multiplexer, 8 X 1, Soic-16; Multiplexer Configuration Renesas
61J6067
Analog Multiplexer, 8 X 1, Soic-16; Multiplexer Configuration Renesas 61J6067
ANALOG MULTIPLEXER, 8 X 1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.5kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOG MULTIPLEXER, 8 X 1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.5kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HI9P0548-9Z
Interface - Analog Switches, Multiplexers, Demultiplexers HI9P0548-9Z
IC MULTIPLEXER 8X1 16SOIC

IC MULTIPLEXER 8X1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number HI9P0548-9Z-ND 747-HI9P0548-9Z HI9P0548-9Z 61J6067 HI9P0548-9Z
Product Name Analog Switches, Multiplexers, Demultiplexers 1.8KOHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Multiplexer, 8 X 1, Soic-16; Multiplexer Configuration Renesas Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1
Supply Voltage (VS) 15 volts 44 volts 15 volts
Ron 1800 ohms 126 ohms 1800 ohms 1500 ohms 126 ohms
tON 300 ns
tOFF 300 ns
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74AHCT257D-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details
CD4051B-MIL CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BF3A - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
4 suppliers