Manufacturer: Intersil
Win Source Part Number: 016958-HI9P0548-5Z
Packaging: Tube/Rail
Number of Circuits: 1
Channel-to-Channel Matching (ΔRon): 126 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Max On Resistance: 1.8 kOhm
Case / Package: 16-SOIC
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 300ns, 300ns (Typ)
Channel Capacitance(CS off, CD off): 10pF, 25pF
Max Leakage Current (IS off): 30pA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC MUX 8:1 1.8KOHM 16SOIC Product overview: HI9P0548-5Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.8KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI9P0548-5Z can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 1.8kOhm 16-SOIC
1 Circuit IC Switch 8:1 1.8kOhm 16-SOIC
IC MULTIPLEXER 8X1 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 016958-HI9P0548-5Z | 747-HI9P0548-5Z | HI9P0548-5Z-ND | HI9P0548-5Z | HI9P0548-5Z |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0548-5Z | 1.8KOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | 8x1 | |||
| Operating Temperature | 0.0 to 75 C (32 to 167 F) | 0.0 C (32 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | |
| Package Type | SOIC; 16-SOIC | Tube | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 12 volts | 15 volts |