The HI-546, HI-547, HI-548 and HI-549 are analog multiplexers with active overvoltage protection and guaranteed rON matching. Analog input levels may greatly exceed either power supply without damaging the device or disturbing the signal path of other channels. Active protection circuitry assures that signal fidelity is maintained even under fault conditions that would destroy other multiplexers.brbr Analog inputs can withstand constant 70VsubP-P/sub levels with ±15V supplies. Digital inputs will also sustain continuous faults up to 4V greater than either supply. In addition, signal sources are protected from short circuiting should multiplexer supply loss occur. Each input presents 1k? of resistance under this condition. These features make the HI-546, HI-547, HI-548 and HI-549 ideal for use in systems where the analog inputs originate from external equipment or separately powered circuitry. All devices are fabricated with 44V Dielectrically Isolated CMOS technology. The HI-546 is a single 16-Channel, the HI-547 is an 8-Channel differential, the HI-548 is a single 8-Channel and the HI-549 is a 4-Channel differential device. If input overvoltage protection is not needed the HI-506, HI-507, HI-508, HI-509 multiplexers are recommended. For further information see Application Notes AN520 and AN521.brbr For MIL-STD-883 compliant parts, request the HI-546/883, HI-547/883, HI-548/883 and HI-549/883 datasheets.
IC MUX DUAL 8:1 1.8KOHM 28SOIC Product overview: HI9P0547-9Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8KOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 1.8KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI9P0547-9Z can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 130145-HI9P0547-9Z
Packaging: Tube/Rail
Number of Circuits: 2
Channel-to-Channel Matching (ΔRon): 126 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.8 kOhm
Case / Package: 28-SOIC
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 300ns, 300ns (Typ)
Channel Capacitance(CS off, CD off): 10pF, 30pF
Max Leakage Current (IS off): 30pA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
2 Circuit IC Switch 8:1 1.8kOhm 28-SOIC
IC MULTIPLEXER DUAL 8X1 28SOIC
ANALOGUE MUX, 8:1, -40 TO 85DEG C ROHS COMPLIANT: YES
2 Circuit IC Switch 8:1 1.8kOhm 28-SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | HI9P0547-9Z | 747-HI9P0547-9Z | 130145-HI9P0547-9Z | HI9P0547-9Z-ND | HI9P0547-9Z | 15AJ2380 | HI9P0547-9Z |
| Product Name | Differential 8-Channel CMOS Analog MUXs with Active Overvoltage Protection | Dual 1.8KOHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0547-9Z | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Mux, 8 Renesas | Analog Switches, Multiplexers, Demultiplexers |
| Features | Fault-Tolerant Protection; Short Circuit Protection | ||||||
| Supply Voltage (VS) | ? to 18 volts | 15 volts | 15 volts | ||||
| Package Type | PDIP; SOIC | Bulk | SOIC; 28-SOIC | SOIC; "28-SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | ||
| Number of Devices | 16 | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS |