1 Circuit IC Switch 16:1 1.8kOhm 28-SOIC
IC MUX 16:1 1.8KOHM 28SOIC Product overview: HI9P0546-9Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.8KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI9P0546-9Z can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 16X1 28SOIC
1 Circuit IC Switch 16:1 1.8kOhm 28-SOIC
ANALOGUE MUX/DEMUX, 16:1, -40 TO 85DEG C ROHS COMPLIANT: YES
ANALOG MULTIPLEXER, 16 X 1, SOIC-28; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:1.5kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:SOIC; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | HI9P0546-9Z-ND | 747-HI9P0546-9Z | HI9P0546-9Z | HI9P0546-9Z | 66AH6138 | 61J6064 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 1.8KOHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 16 Renesas | Analog Multiplexer, 16 X 1, Soic-28; Multiplexer Configuration Renesas |
| Configuration | 16x1 | |||||
| Supply Voltage (VS) | 15 volts | 12 volts | 15 volts | |||
| Ron | 1800 ohms | 126 ohms | 126 ohms | 1800 ohms | 1500 ohms | |
| tON | 300 ns | |||||
| tOFF | 300 ns |