Manufacturer: Intersil
Win Source Part Number: 115772-HI9P0508-5Z96
Packaging: Reel - TR
Number of Circuits: 1
Channel-to-Channel Matching (ΔRon): 20 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Max On Resistance: 400 Ohm
Case / Package: 16-SOIC
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 250ns, 250ns (Typ)
Channel Capacitance(CS off, CD off): 10pF, 17pF
Max Leakage Current (IS off): 30pA (Typ)
Alternative Parts (Cross-Reference): MAX338CSE+T; DG508ADY-E3; HI9P0508-5Z96; DG408DY;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation
1 Circuit IC Switch 8:1 400Ohm 16-SOIC
IC MUX 8:1 400OHM 16SOIC Product overview: HI9P0508-5Z96 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI9P0508-5Z96 can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 8X1 16SOIC
1 Circuit IC Switch 8:1 400Ohm 16-SOIC
1 Circuit IC Switch 8:1 400Ohm 16-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 115772-HI9P0508-5Z96 | HI9P0508-5Z96-ND | 747-HI9P0508-5Z96 | HI9P0508-5Z96 | HI9P0508-5Z96 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0508-5Z96 | Analog Switches, Multiplexers, Demultiplexers | 400OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | 8x1 | |||
| Operating Temperature | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 C (32 F) | 0.0 to 75 C (32 to 167 F) | |
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC | Tape & Reel (TR) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 15 volts | 15 volts | |||
| Ron | 400 ohms | 20 ohms | 20 ohms | 400 ohms |