Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers HI9P0506-9Z

Description
1 Circuit IC Switch 16:1 400Ohm 28-SOIC
Request a Quote Datasheet
Description
1 Circuit IC Switch 16:1 400Ohm 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - HI9P0506-9Z-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
HI9P0506-9Z-ND
Analog Switches, Multiplexers, Demultiplexers HI9P0506-9Z-ND
1 Circuit IC Switch 16:1 400Ohm 28-SOIC

1 Circuit IC Switch 16:1 400Ohm 28-SOIC

Buy Now Datasheet
Singapore, Singapore
400OHM Analog Switch and Multiplexer IC
747-HI9P0506-9Z
400OHM Analog Switch and Multiplexer IC 747-HI9P0506-9Z
IC MUX 16:1 400OHM 28SOIC Product overview: HI9P0506-9Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI9P0506-9Z can be used for catalog matching and distributor lookup.

IC MUX 16:1 400OHM 28SOIC Product overview: HI9P0506-9Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI9P0506-9Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0506-9Z - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HI9P0506-9Z
Interface - Analog Switches, Multiplexers, Demultiplexers HI9P0506-9Z
IC MULTIPLEXER 16X1 28SOIC

IC MULTIPLEXER 16X1 28SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HI9P0506-9Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HI9P0506-9Z
Analog Switches, Multiplexers, Demultiplexers HI9P0506-9Z
1 Circuit IC Switch 16:1 400Ohm 28-SOIC

1 Circuit IC Switch 16:1 400Ohm 28-SOIC

Buy Now Datasheet
Analog Multiplexer, 16 X 1, Soic-28; Multiplexer Configuration Renesas - 61J6061 - Newark, An Avnet Company
Chicago, IL, United States
Analog Multiplexer, 16 X 1, Soic-28; Multiplexer Configuration Renesas
61J6061
Analog Multiplexer, 16 X 1, Soic-28; Multiplexer Configuration Renesas 61J6061
ANALOG MULTIPLEXER, 16 X 1, SOIC-28; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:180ohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:SOIC; No. of Pins:28Pins; Product Range:-; MSL:- RoHS Compliant: Yes

ANALOG MULTIPLEXER, 16 X 1, SOIC-28; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:180ohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:SOIC; No. of Pins:28Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number HI9P0506-9Z-ND 747-HI9P0506-9Z HI9P0506-9Z HI9P0506-9Z 61J6061
Product Name Analog Switches, Multiplexers, Demultiplexers 400OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analog Multiplexer, 16 X 1, Soic-28; Multiplexer Configuration Renesas
Configuration 16x1
Supply Voltage (VS) 15 volts 15 volts 15 volts
Ron 400 ohms 20 ohms 20 ohms 400 ohms 180 ohms
tON 250 ns
tOFF 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74AUP1G157GW-Q100HCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Number of Pins 6
View Details
SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBT16232DGGRE4 - Texas Instruments
Specs
Configuration Specific
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Multiplexer & Demultiplexer ICs - 5236305P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 14
View Details