Manufacturer: Intersil
Win Source Part Number: 776020-HI9P0201-9Z
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Switch Circuit: SPST - NC
Channel Capacitance (CS(off), CD(off)): 5.5pF, 5.5pF
Family Name: HI-201
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 80 Ohm
Dual Voltage Supply: ±15V
Switch Time (Ton, Toff) (Maximum): 185ns, 220ns (Typ)
Current - Leakage (IS(off)) (Maximum): 50nA
Alternative Parts (Cross-Reference): SW201-813Q; SW201GP; SW201-803Q; DG271BDY-T1;
Introduction Date: June 09, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 48
IC SWITCH SPST-NCX4 80OHM 16SOIC Product overview: HI9P0201-9Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI9P0201-9Z can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 80Ohm 16-SOIC
4 Circuit IC Switch 1:1 80Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
IC SWITCH QUAD SPST 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 776020-HI9P0201-9Z | 747-HI9P0201-9Z | HI9P0201-9Z-ND | HI9P0201-9Z | HI9P0201-9Z | HI9P0201-9Z |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0201-9Z | 80OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 to 15 volts | 15 volts | ||||
| Min Operating Current | 2 mA |