Manufacturer: Intersil
Win Source Part Number: 108399-HI9P0201-5Z
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Max On Resistance: 80 Ohm
Case / Package: 16-SOIC
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 185ns, 220ns (Typ)
Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC SWITCH SPST-NCX4 80OHM 16SOIC Product overview: HI9P0201-5Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI9P0201-5Z can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 80Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 80Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 108399-HI9P0201-5Z | 747-HI9P0201-5Z | HI9P0201-5Z-ND | HI9P0201-5Z | HI9P0201-5Z | HI9P0201-5Z |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0201-5Z | 80OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Operating Temperature | 0.0 to 75 C (32 to 167 F) | 0.0 C (32 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | |
| Package Type | SOIC; 16-SOIC | Tube | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Standards and Certifications | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 to 15 volts | 15 volts |