Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180541-HI7191IBZ
Packaging: Tube
Mounting Style: SMD
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Sigma-Delta
Sampling Rate (Per Second): 625
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 24
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: HI7191
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: ±5V
Supply Voltage , Digital: 5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180541-HI7191IBZ |
| Product Name | Electronic Surplus - HI7191IBZ |