D/A Converter, 1 Func, Parallel, Word Input Loading, 0.02us Settling Time, PDSO28
14 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 14BIT A-OUT 28SOIC
14 Bit Digital to Analog Converter 1 28-SOIC
14 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 14BIT A-OUT 28SOIC
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | HI5741BIB-T | HI5741BIB-T-ND | HI5741BIB-T | HI5741BIB-T | HI5741BIB-T | HI5741BIB-T |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | SOP; SOP28 | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Bulk; Bulk | Bulk; Bulk | |
| Resolution | 14 bits | 14 bits | 14 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |