Renesas Electronics Corporation SOIC Digital-to-Analog Converter IC HI5741BIB-ND

Description
IC DAC 14-BIT 100MSPS 28-SOIC Product overview: HI5741BIB-ND from Intersil is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5741BIB-ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DAC 14-BIT 100MSPS 28-SOIC Product overview: HI5741BIB-ND from Intersil is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5741BIB-ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Digital-to-Analog Converter IC - 701-HI5741BIB-ND - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Digital-to-Analog Converter IC
701-HI5741BIB-ND
SOIC Digital-to-Analog Converter IC 701-HI5741BIB-ND
IC DAC 14-BIT 100MSPS 28-SOIC Product overview: HI5741BIB-ND from Intersil is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5741BIB-ND can be used for catalog matching and distributor lookup.

IC DAC 14-BIT 100MSPS 28-SOIC Product overview: HI5741BIB-ND from Intersil is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5741BIB-ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5741BIB-ND
204804-HI5741BIB-ND
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5741BIB-ND 204804-HI5741BIB-ND
Manufacturer: Intersil Win Source Part Number: 204804-HI5741BIB-ND Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 14 Data Interface: Parallel Reference Type: External, Internal Settling Time: 20ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±1, ±0.5 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: ±5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 204804-HI5741BIB-ND
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 20ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±1, ±0.5
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: ±5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-HI5741BIB-ND 204804-HI5741BIB-ND
Product Name SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5741BIB-ND
Interface Type Parallel Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1897407 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SOIC; Soic
Features Single-Supply
View Details
DAC34H84 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC34H84IZAY - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA
Screening Level Catalog
View Details
7 suppliers
10bit 4ch D/A converter - BU2508FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers