The HI5731 is a 12-bit, 100MSPS, D/A converter which is implemented in the Intersil BiCMOS 10V (HBC-10) process. Operating from +5V and -5.2V, the converter provides -20.48mA of full scale output current and includes an input data register and bandgap voltage reference. Low glitch energy and excellent frequency domain performance are achieved using a segmented architecture. The digital inputs are TTL/CMOS compatible and translated internally to ECL. All internal logic is implemented in ECL to achieve high switching speed with low noise. The addition of laser trimming assures 12-bit linearity is maintained along the entire transfer curve.
12 Bit Digital to Analog Converter 1 28-SOIC
12 Bit Digital to Analog Converter 1 28-SOIC
12 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 12BIT A-OUT 28SOIC
IC DAC 12BIT A-OUT 28SOIC
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | HI5731BIBZ-T | HI5731BIBZ-TTR-ND | HI5731BIBZ-T | HI5731BIBZ-T | HI5731BIBZ-T | HI5731BIBZ-T |
| Product Name | 12-Bit, 100 MSPS, High Speed D/A Converter | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | |
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| DNL | 1 LSB | 0.5000 LSB | 0.5000 LSB | 0.5000 LSB | ||
| INL | 1.5 LSB | 0.7500 LSB | 0.7500 LSB | 0.7500 LSB | ||
| Interface Type | Parallel; Parallel | Parallel; Parallel |