Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI4P0546-5Z HI4P0546-5Z

Description
Manufacturer: Intersil Win Source Part Number: 45587-HI4P0546-5Z Packaging: Tube/Rail Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 126 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Max On Resistance: 1.8 kOhm Case / Package: 28-PLCC (11.51x11.51) Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 300ns, 300ns (Typ) Channel Capacitance(CS off, CD off): 10pF, 52pF Max Leakage Current (IS off): 30pA (Typ) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 45587-HI4P0546-5Z Packaging: Tube/Rail Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 126 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Max On Resistance: 1.8 kOhm Case / Package: 28-PLCC (11.51x11.51) Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 300ns, 300ns (Typ) Channel Capacitance(CS off, CD off): 10pF, 52pF Max Leakage Current (IS off): 30pA (Typ) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI4P0546-5Z - 45587-HI4P0546-5Z - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI4P0546-5Z
45587-HI4P0546-5Z
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI4P0546-5Z 45587-HI4P0546-5Z
Manufacturer: Intersil Win Source Part Number: 45587-HI4P0546-5Z Packaging: Tube/Rail Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 126 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Max On Resistance: 1.8 kOhm Case / Package: 28-PLCC (11.51x11.51) Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 300ns, 300ns (Typ) Channel Capacitance(CS off, CD off): 10pF, 52pF Max Leakage Current (IS off): 30pA (Typ) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 45587-HI4P0546-5Z
Packaging: Tube/Rail
Number of Circuits: 1
Channel-to-Channel Matching (ΔRon): 126 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Max On Resistance: 1.8 kOhm
Case / Package: 28-PLCC (11.51x11.51)
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 300ns, 300ns (Typ)
Channel Capacitance(CS off, CD off): 10pF, 52pF
Max Leakage Current (IS off): 30pA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.8KOHM Analog Switch and Multiplexer IC
747-HI4P0546-5Z
1.8KOHM Analog Switch and Multiplexer IC 747-HI4P0546-5Z
IC MUX 16:1 1.8KOHM 28PLCC Product overview: HI4P0546-5Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.8KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI4P0546-5Z can be used for catalog matching and distributor lookup.

IC MUX 16:1 1.8KOHM 28PLCC Product overview: HI4P0546-5Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.8KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI4P0546-5Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HI4P0546-5Z-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
HI4P0546-5Z-ND
Analog Switches, Multiplexers, Demultiplexers HI4P0546-5Z-ND
1 Circuit IC Switch 16:1 1.8kOhm 28-PLCC (11.51x11.51)

1 Circuit IC Switch 16:1 1.8kOhm 28-PLCC (11.51x11.51)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HI4P0546-5Z - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HI4P0546-5Z
Interface - Analog Switches, Multiplexers, Demultiplexers HI4P0546-5Z
IC MULTIPLEXER 16X1 28PLCC

IC MULTIPLEXER 16X1 28PLCC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HI4P0546-5Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HI4P0546-5Z
Analog Switches, Multiplexers, Demultiplexers HI4P0546-5Z
1 Circuit IC Switch 16:1 1.8kOhm 28-PLCC (11.51x11.51)

1 Circuit IC Switch 16:1 1.8kOhm 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 45587-HI4P0546-5Z 747-HI4P0546-5Z HI4P0546-5Z-ND HI4P0546-5Z HI4P0546-5Z
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI4P0546-5Z 1.8KOHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 16x1 16x1
Operating Temperature 0.0 to 75 C (32 to 167 F) 0.0 C (32 F) 0.0 to 75 C (32 to 167 F) 0.0 to 75 C (32 to 167 F)
Package Type PLCC; 28-PLCC (11.51x11.51) Tube 28-LCC 28-LCC (J-Lead)
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 12 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DBVRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
Signal Switches, Multiplexers, Decoders - 1727-3272-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT158SCX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details