Renesas Electronics Corporation Logic - Logic - Signal Switches, Multiplexers, Decoders - HI4-0548/883 HI4-0548/883

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062856-HI4-0548/883 Contact Plating: Lead, Tin Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CLCC Alternative Parts (Cross-Reference): HI4-0548/883HI4-0548 883; HI40548/883; HI40548883; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 922.5 mW Max Supply Voltage: 20 V Max Dual Supply Voltage: 15 V
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062856-HI4-0548/883 Contact Plating: Lead, Tin Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CLCC Alternative Parts (Cross-Reference): HI4-0548/883HI4-0548 883; HI40548/883; HI40548883; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 922.5 mW Max Supply Voltage: 20 V Max Dual Supply Voltage: 15 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - HI4-0548/883 - 1062856-HI4-0548/883 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HI4-0548/883
1062856-HI4-0548/883
Logic - Logic - Signal Switches, Multiplexers, Decoders - HI4-0548/883 1062856-HI4-0548/883
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062856-HI4-0548/883 Contact Plating: Lead, Tin Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CLCC Alternative Parts (Cross-Reference): HI4-0548/883HI4-0548 883; HI40548/883; HI40548883; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 922.5 mW Max Supply Voltage: 20 V Max Dual Supply Voltage: 15 V

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062856-HI4-0548/883
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: CLCC
Alternative Parts (Cross-Reference): HI4-0548/883HI4-0548883; HI40548/883; HI40548883;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 922.5 mW
Max Supply Voltage: 20 V
Max Dual Supply Voltage: 15 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1062856-HI4-0548/883
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - HI4-0548/883
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54S258FM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFP
Operating Current 2 to 20 mA
View Details
2 suppliers
Quad 2-input multiplexer; 3-state - 74HCT257D,653 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7
View Details
5 suppliers