2 Circuit IC Switch 4:1 1.8kOhm 16-PDIP
2 Circuit IC Switch 4:1 1.8kOhm 16-PDIP
2 Circuit IC Switch 4:1 1.8kOhm 16-PDIP
IC MULTIPLEXER DUAL 4X1 16DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | HI3-0549-5-ND | HI3-0549-5 | HI3-0549-5 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||
| Supply Voltage (VS) | 15 volts | ||
| Ron | 1800 ohms | 1800 ohms | 126 ohms |
| tON | 300 ns |