Renesas Electronics Corporation Multiplexer Configuration Renesas HI3-0547-5Z.

Description
Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:1.5kohm; Supply Voltage Range:-; Analogue Multiplexer Case:DIP; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:75°C RoHS Compliant: Yes
Description
Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:1.5kohm; Supply Voltage Range:-; Analogue Multiplexer Case:DIP; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:75°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multiplexer Configuration Renesas - 23AC5474 - Newark, An Avnet Company
Chicago, IL, United States
Multiplexer Configuration Renesas
23AC5474
Multiplexer Configuration Renesas 23AC5474
Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:1.5kohm; Supply Voltage Range:-; Analogue Multiplexer Case:DIP; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:75°C RoHS Compliant: Yes

Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:1.5kohm; Supply Voltage Range:-; Analogue Multiplexer Case:DIP; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:75°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Analog Multiplexers
Product Number 23AC5474
Product Name Multiplexer Configuration Renesas
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253DGVRE4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-5957-2-ND - DigiKey
Specs
Configuration 16x1
Supply Voltage (VS) 2 to 10 volts
Ron 120 ohms
View Details
3 suppliers