IC SWITCH SP4T X 2 1.8KOHM 16DIP Product overview: HI3-0509A-5Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.8KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI3-0509A-5Z can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 1.8kOhm 16-PDIP
2 Circuit IC Switch 4:1 1.8kOhm 16-PDIP
IC MULTIPLEXER DUAL 4X1 16DIP
IC, MULTIPLEXER, CMOS; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:1.5kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-HI3-0509A-5Z | HI3-0509A-5Z-ND | HI3-0509A-5Z | HI3-0509A-5Z | 94M7563 |
| Product Name | 1.8KOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Ic, Multiplexer, Cmos; Multiplexer Configuration Renesas |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 15 volts | 15 volts | 15 volts | ||
| Min Operating Current | 2 mA | ||||
| Power Dissipation | 7.5 milliwatts | ||||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 C (32 F) |