Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers HI3-0508A-5Z

Description
1 Circuit IC Switch 8:1 1.8kOhm 16-PDIP
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 1.8kOhm 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - HI3-0508A-5Z-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
HI3-0508A-5Z-ND
Analog Switches, Multiplexers, Demultiplexers HI3-0508A-5Z-ND
1 Circuit IC Switch 8:1 1.8kOhm 16-PDIP

1 Circuit IC Switch 8:1 1.8kOhm 16-PDIP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0508A-5Z - 016957-HI3-0508A-5Z - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0508A-5Z
016957-HI3-0508A-5Z
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0508A-5Z 016957-HI3-0508A-5Z
Manufacturer: Intersil Win Source Part Number: 016957-HI3-0508A-5Z Packaging: Tube/Rail Number of Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Max On Resistance: 1.8 kOhm Case / Package: 16-PDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 300ns, 300ns (Typ) Channel Capacitance(CS off, CD off): 10pF, 25pF Max Leakage Current (IS off): 30pA (Typ) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 016957-HI3-0508A-5Z
Packaging: Tube/Rail
Number of Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Max On Resistance: 1.8 kOhm
Case / Package: 16-PDIP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 300ns, 300ns (Typ)
Channel Capacitance(CS off, CD off): 10pF, 25pF
Max Leakage Current (IS off): 30pA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 1969038P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1969038P
Multiplexer & Demultiplexer ICs 1969038P
Intersil, HI3-0508A-5Z

Intersil, HI3-0508A-5Z

Supplier's Site
Multiplexer & Demultiplexer ICs - 1969038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1969038
Multiplexer & Demultiplexer ICs 1969038
Intersil, HI3-0508A-5Z

Intersil, HI3-0508A-5Z

Supplier's Site
Multiplexer & Demultiplexer ICs - 1969037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1969037
Multiplexer & Demultiplexer ICs 1969037
Intersil, HI3-0508A-5Z

Intersil, HI3-0508A-5Z

Supplier's Site
Singapore, Singapore
1.8KOHM Analog Switch and Multiplexer IC
747-HI3-0508A-5Z
1.8KOHM Analog Switch and Multiplexer IC 747-HI3-0508A-5Z
IC MUX 8:1 1.8KOHM 16DIP Product overview: HI3-0508A-5Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.8KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI3-0508A-5Z can be used for catalog matching and distributor lookup.

IC MUX 8:1 1.8KOHM 16DIP Product overview: HI3-0508A-5Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.8KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI3-0508A-5Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0508A-5Z - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HI3-0508A-5Z
Interface - Analog Switches, Multiplexers, Demultiplexers HI3-0508A-5Z
IC MULTIPLEXER 8X1 16DIP

IC MULTIPLEXER 8X1 16DIP

Supplier's Site Datasheet
Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Renesas - 57K3839 - Newark, An Avnet Company
Chicago, IL, United States
Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Renesas
57K3839
Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Renesas 57K3839
ANALOG MULTIPLEXER, 8 X 1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.5kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

ANALOG MULTIPLEXER, 8 X 1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.5kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Multiplexer, Cmos; Multiplexer Configuration Renesas - 94M7562 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Multiplexer, Cmos; Multiplexer Configuration Renesas
94M7562
Ic, Multiplexer, Cmos; Multiplexer Configuration Renesas 94M7562
IC, MULTIPLEXER, CMOS; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.5kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes

IC, MULTIPLEXER, CMOS; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.5kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - HI3-0508A-5Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HI3-0508A-5Z
Analog Switches, Multiplexers, Demultiplexers HI3-0508A-5Z
1 Circuit IC Switch 8:1 1.8kOhm 16-PDIP

1 Circuit IC Switch 8:1 1.8kOhm 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number HI3-0508A-5Z-ND 016957-HI3-0508A-5Z 1969038P 747-HI3-0508A-5Z HI3-0508A-5Z 57K3839 94M7562 HI3-0508A-5Z
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0508A-5Z Multiplexer & Demultiplexer ICs 1.8KOHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Renesas Ic, Multiplexer, Cmos; Multiplexer Configuration Renesas Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1 8x1 0.33
Supply Voltage (VS) 15 volts 15 volts 15 volts 15 volts
Ron 1800 ohms 1500 ohms 1500 ohms 1800 ohms
tON 300 ns
tOFF 300 ns
Unlock Full Specs
to access all available technical data