IC MUX 8:1 400OHM 16DIP Product overview: HI3-0508-5Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI3-0508-5Z can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 400Ohm 16-PDIP
1 Circuit IC Switch 8:1 400Ohm 16-PDIP
ANALOG MULTIPLEXER, 8 X 1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:180ohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature Min:0°CRoHS Compliant: Yes
IC MULTIPLEXER 8X1 16DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-HI3-0508-5Z | HI3-0508-5Z-ND | HI3-0508-5Z | 61J6013 | HI3-0508-5Z |
| Product Name | 400OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Renesas | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 20 ohms | 400 ohms | 400 ohms | 180 ohms | 20 ohms |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 C (32 F) | |
| Package Type | Tube | DIP; "16-DIP | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Configuration | 8x1 |