The HI3-0508-5 is a single 8-channel CMOS analog multiplexer designed for various applications, including data acquisition systems and precision instrumentation. It features a low ON resistance of 180Ω and supports a wide analog signal range of ±15V, making it suitable for interfacing with multiple logic families, including TTL and CMOS. The device operates with a maximum power supply of 44V and has an access time of 250ns. It incorporates a digital decoder for channel selection and includes protection against transient overvoltage through series resistors and diode clamps. The HI3-0508-5 is RoHS compliant and available in a 16-lead PDIP package. This product is a suitable replacement for similar multiplexers in the market, providing reliable performance without latch-up issues.
1 Circuit IC Switch 8:1 400Ohm 16-PDIP
IC MULTIPLEXER 8X1 16DIP
1 Circuit IC Switch 8:1 400Ohm 16-PDIP
1 Circuit IC Switch 8:1 400Ohm 16-PDIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | HI3-0508-5-ND | HI3-0508-5 | HI3-0508-5 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||
| Supply Voltage (VS) | 15 volts | ||
| Ron | 400 ohms | 20 ohms | 400 ohms |
| tON | 250 ns |