IC MUX DUAL 8:1 400OHM 28DIP Product overview: HI3-0507-5Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 400OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI3-0507-5Z can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 8:1 400Ohm 28-PDIP
2 Circuit IC Switch 8:1 400Ohm 28-PDIP
2 Circuit IC Switch 8:1 400Ohm 28-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-HI3-0507-5Z | HI3-0507-5Z-ND | HI3-0507-5Z |
| Product Name | Dual 400OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |
| Ron | 20 ohms | 400 ohms | 400 ohms |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) |
| Package Type | Tube | DIP; "28-DIP | DIP; 28-DIP (0.600\", 15.24mm) |