The HI3-0506-5 is a single 16-channel CMOS analog multiplexer designed for applications requiring efficient signal routing. It features a low ON resistance of 180Ω and supports a wide analog signal range of ±15V, making it suitable for various data acquisition and precision instrumentation tasks. The device operates with a maximum power supply of 44V and has an access time of 250ns, ensuring quick signal switching. It is compatible with TTL and CMOS logic levels, allowing for direct interfacing without the need for pull-up resistors. The multiplexer employs a break-before-make switching technique to prevent signal overlap and is fabricated using a Dielectric Isolation process, which minimizes substrate leakage and parasitic capacitance. The HI3-0506-5 is RoHS compliant and available in a 28-lead PLCC package.
Manufacturer: Intersil
Win Source Part Number: 204803-HI3-0506-5
Packaging: Tube/Rail
Number of Circuits: 1
Channel-to-Channel Matching (ΔRon): 20 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Max On Resistance: 400 Ohm
Case / Package: 28-PDIP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 250ns, 250ns (Typ)
Channel Capacitance(CS off, CD off): 10pF, 52pF
Max Leakage Current (IS off): 30pA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC MUX 16:1 400OHM 28DIP Product overview: HI3-0506-5 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI3-0506-5 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 16:1 400Ohm 28-PDIP
1 Circuit IC Switch 16:1 400Ohm 28-PDIP
1 Circuit IC Switch 16:1 400Ohm 28-PDIP
IC MULTIPLEXER 16X1 28DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 204803-HI3-0506-5 | 747-HI3-0506-5 | HI3-0506-5-ND | HI3-0506-5 | HI3-0506-5 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0506-5 | 400OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 | 16x1 | |||
| Operating Temperature | 0.0 to 75 C (32 to 167 F) | 0.0 C (32 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | |
| Package Type | DIP; PDIP; 28-PDIP | Tube | DIP; "28-DIP | DIP; 28-DIP (0.600\", 15.24mm) | |
| Ron | 20 ohms | 400 ohms | 400 ohms | 20 ohms |