Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers HI3-0201HS-5Z

Description
4 Circuit IC Switch 1:1 50Ohm 16-PDIP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 50Ohm 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - HI3-0201HS-5Z-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
HI3-0201HS-5Z-ND
Analog Switches, Multiplexers, Demultiplexers HI3-0201HS-5Z-ND
4 Circuit IC Switch 1:1 50Ohm 16-PDIP

4 Circuit IC Switch 1:1 50Ohm 16-PDIP

Buy Now Datasheet
Singapore, Singapore
50OHM Analog Switch and Multiplexer IC
747-HI3-0201HS-5Z
50OHM Analog Switch and Multiplexer IC 747-HI3-0201HS-5Z
IC SWITCH SPST-NCX4 50OHM 16DIP Product overview: HI3-0201HS-5Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI3-0201HS-5Z can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NCX4 50OHM 16DIP Product overview: HI3-0201HS-5Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI3-0201HS-5Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201HS-5Z - 776012-HI3-0201HS-5Z - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201HS-5Z
776012-HI3-0201HS-5Z
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201HS-5Z 776012-HI3-0201HS-5Z
Manufacturer: Intersil Win Source Part Number: 776012-HI3-0201HS-5Z Packaging: Tube Operating Temperature Range: 0°C ~ 75°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: 10pC Crosstalk: -86dB @ 100kHz Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Family Name: HI-201HS Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 50 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 50ns, 50ns Current - Leakage (IS(off)) (Maximum): 10nA Alternative Parts (Cross-Reference): HI3-0201HS-5; MAX326CPE+; MAX334CPE; DG441DJ+; Introduction Date: September 15, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Intersil
Win Source Part Number: 776012-HI3-0201HS-5Z
Packaging: Tube
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: 10pC
Crosstalk: -86dB @ 100kHz
Channel Capacitance (CS(off), CD(off)): 10pF, 10pF
Family Name: HI-201HS
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
On-State Resistance (Maximum): 50 Ohm
Dual Voltage Supply: ±15V
Switch Time (Ton, Toff) (Maximum): 50ns, 50ns
Current - Leakage (IS(off)) (Maximum): 10nA
Alternative Parts (Cross-Reference): HI3-0201HS-5; MAX326CPE+; MAX334CPE; DG441DJ+;
Introduction Date: September 15, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201HS-5Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI3-0201HS-5Z
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI3-0201HS-5Z
IC SWITCH QUAD SPST 16DIP

IC SWITCH QUAD SPST 16DIP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - HI3-0201HS-5Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HI3-0201HS-5Z
Analog Switches, Multiplexers, Demultiplexers HI3-0201HS-5Z
4 Circuit IC Switch 1:1 50Ohm 16-PDIP

4 Circuit IC Switch 1:1 50Ohm 16-PDIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201HS-5Z - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HI3-0201HS-5Z
Interface - Analog Switches, Multiplexers, Demultiplexers HI3-0201HS-5Z
IC SWITCH QUAD SPST 16DIP

IC SWITCH QUAD SPST 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number HI3-0201HS-5Z-ND 747-HI3-0201HS-5Z 776012-HI3-0201HS-5Z HI3-0201HS-5Z HI3-0201HS-5Z HI3-0201HS-5Z
Product Name Analog Switches, Multiplexers, Demultiplexers 50OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201HS-5Z Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 15 volts
Ron 50 ohms 50 ohms 50 ohms
tON 50 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-channel analog multiplexer/demultiplexer - 74HC4052PW/GJ - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT403-1 SOT403-1
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BEE3 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AC157SCX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1921190 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details