Renesas Electronics Corporation Analog To Digital Converter Adc, 12 Bit, 40Ksps, Dip-28; Resolution (Bits) Renesas HI1-574AKD-5

Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 40KSPS, DIP-28; Resolution (Bits):12bit; Sampling Rate:40kSPS; Input Channel Type:Single Ended; Data Interface:CMOS, Parallel, TTL; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-11.4V RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 40KSPS, DIP-28; Resolution (Bits):12bit; Sampling Rate:40kSPS; Input Channel Type:Single Ended; Data Interface:CMOS, Parallel, TTL; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-11.4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 12 Bit, 40Ksps, Dip-28; Resolution (Bits) Renesas - 06F6288 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 12 Bit, 40Ksps, Dip-28; Resolution (Bits) Renesas
06F6288
Analog To Digital Converter Adc, 12 Bit, 40Ksps, Dip-28; Resolution (Bits) Renesas 06F6288
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 40KSPS, DIP-28; Resolution (Bits):12bit; Sampling Rate:40kSPS; Input Channel Type:Single Ended; Data Interface:CMOS, Parallel, TTL; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-11.4V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 40KSPS, DIP-28; Resolution (Bits):12bit; Sampling Rate:40kSPS; Input Channel Type:Single Ended; Data Interface:CMOS, Parallel, TTL; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-11.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Data Aquisition/Converter IC - 21541667 - Radwell International
Willingboro, NJ, United States
Data Aquisition/Converter IC
21541667
Data Aquisition/Converter IC 21541667
DISCONTINUED BY MANUFACTURER, ADC, SUCCESSIVE APPROXIMATION, 12-BIT, 1 FUNC, 1 CHANNEL, PARALLEL, WORD ACCESS, BIPOLAR, CDIP28. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ADC, SUCCESSIVE APPROXIMATION, 12-BIT, 1 FUNC, 1 CHANNEL, PARALLEL, WORD ACCESS, BIPOLAR, CDIP28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Signal Conditioners Data Acquisition
Product Number 06F6288 21541667
Product Name Analog To Digital Converter Adc, 12 Bit, 40Ksps, Dip-28; Resolution (Bits) Renesas Data Aquisition/Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

2.4G WiFi IoT Wireless I/O Developer Kit with WebAccess Demo Project - WISE-4012E-AE-WA - Advantech
Specs
Data Acquisition Input/Output Module
Resolution 12 bits
DC Voltage 5 VDC
View Details
2 suppliers
Universal 4-wire, dual-input transmitter - AWT420 - ABB Measurement & Analytics
Specs
Data Acquisition DAQ Instrument
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Relay Output
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details