IC DAC 12BIT A-OUT 24CDIP Product overview: HI1-565AJD-5 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI1-565AJD-5 can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.35us Settling Time, CDIP24
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180434-HI1-565AJD-5
Packaging: Tube
Mounting Style: Through Hole
Output Type: Current - Unbuffered
Architecture: R-2R
Data Interface: Parallel
Reference Type: Internal
Resolution: 12
Settling Time: 500ns
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Categories: Integrated Circuits
Supplier Device Package: 24-CDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 24-CDIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: HI-565A
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: ±11.4V ~ 16.5V
12 Bit Digital to Analog Converter 1 24-SBDIP
IC DAC 12BIT A-OUT 24SBDIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC DAC 12BIT A-OUT 24CDIP
12 Bit Digital to Analog Converter 1 24-SBDIP
12 Bit Digital to Analog Converter 1 24-SBDIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-HI1-565AJD-5 | HI1-565AJD-5 | 1180434-HI1-565AJD-5 | HI1-565AJD-5-ND | HI1-565AJD-5 | HI1-565AJD-5 | HI1-565AJD-5 | HI1-565AJD-5 |
| Product Name | 12BIT Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI1-565AJD-5 | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | DAC 1-CH R-2R 12-bit 24-Pin SBCDIP | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | Tube | DIP; CDIP24 | DIP | "24-CDIP (0.600"", 15.24mm)" | DIP; 24-CDIP (0.600\", 15.24mm) | CDIP | DIP; 24-CDIP (0.600\", 15.24mm) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | Tube | Tube; Tube | Tube; Tube | ||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | |||
| Settling Time | 0.5000 µs | 0.5000 µs | 0.5000 µs |