Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5049-5 HI1-5049-5

Description
Manufacturer: Intersil Win Source Part Number: 204802-HI1-5049-5 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: DPST - NO Crosstalk: -88dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Max On Resistance: 45 Ohm Case / Package: 16-CDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 500ns, 500ns Channel Capacitance(CS off, CD off): 11pF, 11pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 204802-HI1-5049-5 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: DPST - NO Crosstalk: -88dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Max On Resistance: 45 Ohm Case / Package: 16-CDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 500ns, 500ns Channel Capacitance(CS off, CD off): 11pF, 11pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5049-5 - 204802-HI1-5049-5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5049-5
204802-HI1-5049-5
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5049-5 204802-HI1-5049-5
Manufacturer: Intersil Win Source Part Number: 204802-HI1-5049-5 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: DPST - NO Crosstalk: -88dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Max On Resistance: 45 Ohm Case / Package: 16-CDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 500ns, 500ns Channel Capacitance(CS off, CD off): 11pF, 11pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 204802-HI1-5049-5
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: DPST - NO
Crosstalk: -88dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Max On Resistance: 45 Ohm
Case / Package: 16-CDIP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 500ns, 500ns
Channel Capacitance(CS off, CD off): 11pF, 11pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual DIP Analog Switch and Multiplexer IC
747-HI1-5049-5
Dual DIP Analog Switch and Multiplexer IC 747-HI1-5049-5
DUAL 2-CHANNEL, DBL POLE SGL THROW SWITCH, CDIP16, FRIT SEALED, CERAMIC, DIP-16 Product overview: HI1-5049-5 from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI1-5049-5 can be used for catalog matching and distributor lookup.

DUAL 2-CHANNEL, DBL POLE SGL THROW SWITCH, CDIP16, FRIT SEALED, CERAMIC, DIP-16 Product overview: HI1-5049-5 from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI1-5049-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HI1-5049-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HI1-5049-5
Analog Switches, Multiplexers, Demultiplexers HI1-5049-5
2 Circuit IC Switch 2:1 45Ohm 16-CERDIP

2 Circuit IC Switch 2:1 45Ohm 16-CERDIP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - HI1-5049-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HI1-5049-5
Analog Switches, Multiplexers, Demultiplexers HI1-5049-5
2 Circuit IC Switch 2:1 45Ohm 16-CERDIP

2 Circuit IC Switch 2:1 45Ohm 16-CERDIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5049-5 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HI1-5049-5
Interface - Analog Switches, Multiplexers, Demultiplexers HI1-5049-5
IC SWITCH DUAL DPST 16CDIP

IC SWITCH DUAL DPST 16CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 204802-HI1-5049-5 747-HI1-5049-5 HI1-5049-5 HI1-5049-5
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5049-5 Dual DIP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Open (NO)
Operating Temperature 0.0 to 75 C (32 to 167 F) 0.0 C (32 F) 0.0 to 75 C (32 to 167 F)
Package Type DIP; CDIP; 16-CDIP Rail/Tube DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922722 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-6602-1-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers