IC SWITCH SPDTX2 75OHM 16CERDIP Product overview: HI1-5043-5 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI1-5043-5 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 75Ohm 16-CERDIP
Manufacturer: Intersil
Win Source Part Number: 45465-HI1-5043-5
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPDT
Crosstalk: -88dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 16-CDIP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 500ns, 500ns
Channel Capacitance(CS off, CD off): 11pF, 11pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
2 Circuit IC Switch 2:1 75Ohm 16-CERDIP
2 Circuit IC Switch 2:1 75Ohm 16-CERDIP
IC SWITCH DUAL SPDT 16CDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-HI1-5043-5 | HI1-5043-5-ND | 45465-HI1-5043-5 | HI1-5043-5 | HI1-5043-5 |
| Product Name | 75OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5043-5 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Ron | 2 ohms | 75 ohms | 75 ohms | 2 ohms | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | |
| Package Type | Tube | CDIP; "16-CDIP | DIP; CDIP; 16-CDIP | DIP; CDIP; 16-CDIP (0.300\", 7.62mm) | |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 15 volts |