Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5042-2 HI1-5042-2

Description
Manufacturer: Intersil Win Source Part Number: 204800-HI1-5042-2 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT Crosstalk: -88dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-CDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 500ns, 500ns Channel Capacitance(CS off, CD off): 11pF, 11pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 204800-HI1-5042-2 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT Crosstalk: -88dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-CDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 500ns, 500ns Channel Capacitance(CS off, CD off): 11pF, 11pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5042-2 - 204800-HI1-5042-2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5042-2
204800-HI1-5042-2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5042-2 204800-HI1-5042-2
Manufacturer: Intersil Win Source Part Number: 204800-HI1-5042-2 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT Crosstalk: -88dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-CDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 500ns, 500ns Channel Capacitance(CS off, CD off): 11pF, 11pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 204800-HI1-5042-2
Packaging: Tube/Rail
Number of Circuits: 1
Switch Circuit: SPDT
Crosstalk: -88dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 16-CDIP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 500ns, 500ns
Channel Capacitance(CS off, CD off): 11pF, 11pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-HI1-5042-2
Analog Switch and Multiplexer IC 747-HI1-5042-2
IC SWITCH SPDT 16CDIP Product overview: HI1-5042-2 from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI1-5042-2 can be used for catalog matching and distributor lookup.

IC SWITCH SPDT 16CDIP Product overview: HI1-5042-2 from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI1-5042-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 204800-HI1-5042-2 747-HI1-5042-2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-5042-2 Analog Switch and Multiplexer IC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data