Renesas Electronics Corporation Quad Analog Switch and Multiplexer IC HI1-0548-2

Description
Single 16 and 8, Differential 8-Channel and 4-Channel CMOS Analog MUXs with Active Overvoltage Protection | IC MULTIPLEXER 8X1 16CDIP Product overview: HI1-0548-2 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI1-0548-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single 16 and 8, Differential 8-Channel and 4-Channel CMOS Analog MUXs with Active Overvoltage Protection | IC MULTIPLEXER 8X1 16CDIP Product overview: HI1-0548-2 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI1-0548-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
747-HI1-0548-2
Quad Analog Switch and Multiplexer IC 747-HI1-0548-2
Single 16 and 8, Differential 8-Channel and 4-Channel CMOS Analog MUXs with Active Overvoltage Protection | IC MULTIPLEXER 8X1 16CDIP Product overview: HI1-0548-2 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI1-0548-2 can be used for catalog matching and distributor lookup.

Single 16 and 8, Differential 8-Channel and 4-Channel CMOS Analog MUXs with Active Overvoltage Protection | IC MULTIPLEXER 8X1 16CDIP Product overview: HI1-0548-2 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI1-0548-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Renesas - 05B6893 - Newark, An Avnet Company
Chicago, IL, United States
Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Renesas
05B6893
Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Renesas 05B6893
ANALOG MULTIPLEXER, 8 X 1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.2kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: No

ANALOG MULTIPLEXER, 8 X 1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.2kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-HI1-0548-2 05B6893
Product Name Quad Analog Switch and Multiplexer IC Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Renesas
Configuration 8x1
Ron 105 ohms 1200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type Tube
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G157GX147 - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1914285 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
Low-Power Analog Switch and Multiplexer IC - 743-74AUP1G18GS,132 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 0.8000 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers