Renesas Electronics Corporation Multiplexer Configuration Renesas HI1-0548-2.

Description
Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.2kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes
Description
Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.2kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multiplexer Configuration Renesas - 15AC3012 - Newark, An Avnet Company
Chicago, IL, United States
Multiplexer Configuration Renesas
15AC3012
Multiplexer Configuration Renesas 15AC3012
Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.2kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes

Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.2kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Analog Multiplexers
Product Number 15AC3012
Product Name Multiplexer Configuration Renesas
Standards and Certifications RoHS
Supply Voltage (VS) 15 volts
Ron 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
16-channel analog multiplexer/demultiplexer - 74HC4067BQ/G600J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
Dual 5V 5.5V Analog Switch and Multiplexer IC - 743-74CBT16211CDGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers