Renesas Electronics Corporation Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Renesas HI1-0508-2

Description
ANALOG MULTIPLEXER, 8 X 1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:180ohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: No
Datasheet
Description
ANALOG MULTIPLEXER, 8 X 1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:180ohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Renesas - 52F6067 - Newark, An Avnet Company
Chicago, IL, United States
Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Renesas
52F6067
Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Renesas 52F6067
ANALOG MULTIPLEXER, 8 X 1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:180ohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: No

ANALOG MULTIPLEXER, 8 X 1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:180ohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Analog Multiplexers
Product Number 52F6067
Product Name Analog Multiplexer, 8 X 1, Dip-16; Multiplexer Configuration Renesas
Supply Voltage (VS) 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT157SJ - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1915089P - RS Components, Ltd.
Specs
Configuration Triple SPDT
Number of Pins 16
View Details