Renesas Electronics Corporation Connectors,Interconnects HI1-0506A-2

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Mounting Style: Through Hole Package / Case: 4-SMD, No Lead Number of Channels: 3 Dual Supply Voltage (Min): ±1(V) Dual Supply Voltage (Max): ±22(V) Max On Resistance: 22 Ohm Operating Temperature (Min): -25C Operating Temperature (Max): 150C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Mounting Style: Through Hole Package / Case: 4-SMD, No Lead Number of Channels: 3 Dual Supply Voltage (Min): ±1(V) Dual Supply Voltage (Max): ±22(V) Max On Resistance: 22 Ohm Operating Temperature (Min): -25C Operating Temperature (Max): 150C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Mounting Style: Through Hole Package / Case: 4-SMD, No Lead Number of Channels: 3 Dual Supply Voltage (Min): ±1(V) Dual Supply Voltage (Max): ±22(V) Max On Resistance: 22 Ohm Operating Temperature (Min): -25C Operating Temperature (Max): 150C

Manufacturer: AMIS
Category: Connectors,Interconnects
Mounting Style: Through Hole
Package / Case: 4-SMD, No Lead
Number of Channels: 3
Dual Supply Voltage (Min): ±1(V)
Dual Supply Voltage (Max): ±22(V)
Max On Resistance: 22 Ohm
Operating Temperature (Min): -25C
Operating Temperature (Max): 150C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Header - 02560389-006 - Richardson RFPD
TE Connectivity
View Details
2 suppliers