1 Circuit IC Switch 16:1 400Ohm 28-CerDip
IC MUX 16:1 400OHM 28CERDIP Product overview: HI1-0506-5 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI1-0506-5 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 16:1 400Ohm 28-CerDip
IC MULTIPLEXER 16X1 28CDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | HI1-0506-5-ND | 747-HI1-0506-5 | HI1-0506-5 | HI1-0506-5 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 400OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 | |||
| Supply Voltage (VS) | 15 volts | |||
| Ron | 400 ohms | 20 ohms | 400 ohms | 20 ohms |
| tON | 250 ns |