Manufacturer: Renesas Electronics America
Win Source Part Number: 920228-HI1-0303-5
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 14-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: HI-303
Categories: Integrated Circuits (ICs)
Case / Package: 14-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
2 Circuit IC Switch 2:1 50Ohm 14-CERDIP
IC SWITCH SPDTX2 50OHM 14CERDIP Product overview: HI1-0303-5 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI1-0303-5 can be used for catalog matching and distributor lookup.
IC SWITCH DUAL SPDT 14CDIP
IC SWITCH DUAL SPDT 14CDIP
2 Circuit IC Switch 2:1 50Ohm 14-CERDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 920228-HI1-0303-5 | HI1-0303-5-ND | 747-HI1-0303-5 | HI1-0303-5 | HI1-0303-5 | HI1-0303-5 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0303-5 | Analog Switches, Multiplexers, Demultiplexers | 50OHM Analog Switch and Multiplexer IC | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 C (32 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | |
| Package Type | DIP; 14-CERDIP | CDIP; "14-CDIP | Tube | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | ||
| Configuration | 2x1 | |||||
| Supply Voltage (VS) | 5 to 34 volts | 5 to 34 volts |