4 Circuit IC Switch 1:1 50Ohm 16-CERDIP
4 Circuit IC Switch 1:1 50Ohm 16-CERDIP
IC SWITCH QUAD SPST 16CDIP
IC SWITCH QUAD SPST 16CDIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | HI1-0201HS-4-ND | HI1-0201HS-4 | HI1-0201HS-4 | HI1-0201HS-4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | |
| Supply Voltage (VS) | 15 volts | |||
| Ron | 50 ohms | 50 ohms | 1.5 ohms | 50 ohms |
| tON | 50 ns | 50 ns |