Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers HI1-0201-4

Description
4 Circuit IC Switch 1:1 80Ohm 16-CERDIP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 80Ohm 16-CERDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - HI1-0201-4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
HI1-0201-4-ND
Analog Switches, Multiplexers, Demultiplexers HI1-0201-4-ND
4 Circuit IC Switch 1:1 80Ohm 16-CERDIP

4 Circuit IC Switch 1:1 80Ohm 16-CERDIP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0201-4 - 920226-HI1-0201-4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0201-4
920226-HI1-0201-4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0201-4 920226-HI1-0201-4
Manufacturer: Renesas Electronics America Win Source Part Number: 920226-HI1-0201-4 Operating Temperature Range: -25°C ~ 85°C (TA) Package: 16-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: HI-201 Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920226-HI1-0201-4
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 16-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: HI-201
Categories: Integrated Circuits (ICs)
Case / Package: 16-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
80OHM Analog Switch and Multiplexer IC
747-HI1-0201-4
80OHM Analog Switch and Multiplexer IC 747-HI1-0201-4
IC SW SPST-NCX4 80OHM 16CERDIP Product overview: HI1-0201-4 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI1-0201-4 can be used for catalog matching and distributor lookup.

IC SW SPST-NCX4 80OHM 16CERDIP Product overview: HI1-0201-4 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI1-0201-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0201-4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HI1-0201-4
Interface - Analog Switches, Multiplexers, Demultiplexers HI1-0201-4
IC SWITCH QUAD SPST 16CDIP

IC SWITCH QUAD SPST 16CDIP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HI1-0201-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HI1-0201-4
Analog Switches, Multiplexers, Demultiplexers HI1-0201-4
4 Circuit IC Switch 1:1 80Ohm 16-CERDIP

4 Circuit IC Switch 1:1 80Ohm 16-CERDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number HI1-0201-4-ND 920226-HI1-0201-4 747-HI1-0201-4 HI1-0201-4 HI1-0201-4
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0201-4 80OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 15 volts
Ron 80 ohms 80 ohms
tON 180 ns
Unlock Full Specs
to access all available technical data