Renesas Electronics Corporation RF Amplifiers - HFA3424IB HFA3424IB

Description
Manufacturer: Intersil Win Source Part Number: 274095-HFA3424IB Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 274095-HFA3424IB Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - HFA3424IB
274095-HFA3424IB
RF Amplifiers - HFA3424IB 274095-HFA3424IB
Manufacturer: Intersil Win Source Part Number: 274095-HFA3424IB Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 274095-HFA3424IB
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 274095-HFA3424IB
Product Name RF Amplifiers - HFA3424IB
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-35 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 4 :1
View Details
RF Amplifiers - 448-BGA525N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, GNSS, LTE
Frequency Range 1160 to 1620 MHz
View Details