Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180164-HFA3135IHZ96
Packaging: Tape and Reel
Mounting Style: SMD
Transistor Type: 2 PNP (Dual)
Frequency - Transition: 7GHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-6
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: SOT-23-6
Current - Collector (Ic) (Maximum): 26mA
Voltage - Collector Emitter Breakdown (Maximum): 9V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 10mA, 2V
Noise Figure (dB Typ at f): 5.2dB at 900MHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180164-HFA3135IHZ96 |
| Product Name | Electronic Surplus - HFA3135IHZ96 |