Manufacturer: Renesas Electronics America
Win Source Part Number: 068012-HD64F7144FW50
Packaging: Tray
Core Processor: SH-2
Number of I/O: 74
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: HD64F7144
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 112-QFP (20x20)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): MCF52234CAL60; MAC7131VPV40; MAC7131VAG40; MAC7141MAG40;
Introduction Date: January 25, 2004
ECCN: 3A991
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MCU 32BIT 256KB FLASH 112QFP Product overview: HD64F7144FW50V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7144FW50V can be used for catalog matching and distributor lookup.
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 112-QFP (20x20)
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 112-QFP (20x20)
IC MCU 32BIT 256KB FLASH 112QFP
IC MCU 32BIT 256KB FLASH 112QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 068012-HD64F7144FW50V | 685-HD64F7144FW50V | HD64F7144FW50V-ND | HD64F7144FW50V | HD64F7144FW50V | HD64F7144FW50V |
| Product Name | Embedded - Embedded - Microcontrollers - HD64F7144FW50V | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Life Cycle Stage | Active | Active | Active | |||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 256 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |