Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F7144F50V HD64F7144F50V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 068011-HD64F7144F50V Packaging: Tray Core Processor: SH-2 Number of I/O: 74 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 112-QFP (20x20) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 068011-HD64F7144F50V Packaging: Tray Core Processor: SH-2 Number of I/O: 74 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 112-QFP (20x20) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F7144F50V - 068011-HD64F7144F50V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F7144F50V
068011-HD64F7144F50V
Embedded - Embedded - Microcontrollers - HD64F7144F50V 068011-HD64F7144F50V
Manufacturer: Renesas Electronics America Win Source Part Number: 068011-HD64F7144F50V Packaging: Tray Core Processor: SH-2 Number of I/O: 74 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 112-QFP (20x20) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 068011-HD64F7144F50V
Packaging: Tray
Core Processor: SH-2
Number of I/O: 74
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 112-QFP (20x20)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-HD64F7144F50V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-HD64F7144F50V
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-HD64F7144F50V
IC MCU 32BIT 256KB FLASH 112QFP Product overview: HD64F7144F50V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7144F50V can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 112QFP Product overview: HD64F7144F50V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7144F50V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - HD64F7144F50V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HD64F7144F50V-ND
Microcontrollers HD64F7144F50V-ND
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 112-QFP (20x20)

SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 112-QFP (20x20)

Buy Now Datasheet
Microcontrollers - HD64F7144F50V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F7144F50V
Microcontrollers HD64F7144F50V
SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 112-QFP (20x20)

SH-2 SuperH® SH7144 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 112-QFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - HD64F7144F50V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD64F7144F50V
Embedded - Microcontrollers HD64F7144F50V
IC MCU 32BIT 256KB FLASH 112QFP

IC MCU 32BIT 256KB FLASH 112QFP

Supplier's Site Datasheet
Microcontrollers - HD64F7144F50V - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
HD64F7144F50V
Microcontrollers HD64F7144F50V
IC MCU 32BIT 256KB FLASH 112QFP

IC MCU 32BIT 256KB FLASH 112QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD64F7144F50V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD64F7144F50V
Integrated Circuits (ICs) - Embedded - Microcontrollers HD64F7144F50V
IC MCU 32BIT 256KB FLASH 112QFP

IC MCU 32BIT 256KB FLASH 112QFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 068011-HD64F7144F50V 685-HD64F7144F50V HD64F7144F50V-ND HD64F7144F50V HD64F7144F50V HD64F7144F50V HD64F7144F50V
Product Name Embedded - Embedded - Microcontrollers - HD64F7144F50V 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 256 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Microcontrollers - A2C04189900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers