Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F7051SFJ20V HD64F7051SFJ20V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018364-HD64F7051SFJ 20V Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 256 kB Interface: EBI/EMI, SCI Peripherals: DMA, WDT RAM Size: 10 kB Oscillator Type: Internal Access Time: 20 µs Number of Pins: 168 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): HD64F7051SFJ20VHD64F 7051SFJ20(V); HD64F7051SFJ20-V; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of I/Os: 102 Number of Programmable I/O: 102 Number of Timers/Counters: 20
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018364-HD64F7051SFJ 20V Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 256 kB Interface: EBI/EMI, SCI Peripherals: DMA, WDT RAM Size: 10 kB Oscillator Type: Internal Access Time: 20 µs Number of Pins: 168 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): HD64F7051SFJ20VHD64F 7051SFJ20(V); HD64F7051SFJ20-V; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of I/Os: 102 Number of Programmable I/O: 102 Number of Timers/Counters: 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F7051SFJ20V - 1018364-HD64F7051SFJ20V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F7051SFJ20V
1018364-HD64F7051SFJ20V
Embedded - Embedded - Microcontrollers - HD64F7051SFJ20V 1018364-HD64F7051SFJ20V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018364-HD64F7051SFJ 20V Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 256 kB Interface: EBI/EMI, SCI Peripherals: DMA, WDT RAM Size: 10 kB Oscillator Type: Internal Access Time: 20 µs Number of Pins: 168 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): HD64F7051SFJ20VHD64F 7051SFJ20(V); HD64F7051SFJ20-V; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of I/Os: 102 Number of Programmable I/O: 102 Number of Timers/Counters: 20

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018364-HD64F7051SFJ20V
Mounting: SMD (SMT)
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: EBI/EMI, SCI
Peripherals: DMA, WDT
RAM Size: 10 kB
Oscillator Type: Internal
Access Time: 20 µs
Number of Pins: 168
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): HD64F7051SFJ20VHD64F7051SFJ20(V); HD64F7051SFJ20-V;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of I/Os: 102
Number of Programmable I/O: 102
Number of Timers/Counters: 20

Buy Now
32-bit 256KB 5V Embedded Microcontroller MCU - 685-HD64F7051SFJ20V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 256KB 5V Embedded Microcontroller MCU
685-HD64F7051SFJ20V
32-bit 256KB 5V Embedded Microcontroller MCU 685-HD64F7051SFJ20V
MCU 32-bit SuperH RISC 256KB Flash 5V 168-Pin PQFP Product overview: HD64F7051SFJ20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7051SFJ20V can be used for catalog matching and distributor lookup.

MCU 32-bit SuperH RISC 256KB Flash 5V 168-Pin PQFP Product overview: HD64F7051SFJ20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7051SFJ20V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1018364-HD64F7051SFJ20V 685-HD64F7051SFJ20V
Product Name Embedded - Embedded - Microcontrollers - HD64F7051SFJ20V 32-bit 256KB 5V Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Number 20
RAM 0.0100 KB 10 KB
Supply Voltage 5 volts 5 volts
Serial Interface SCI; EBI/EMI, SCI EBI/EMI, SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers