Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1210767-HD64F7050SFJ
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 128 kB
Interface: EBI/EMI, SCI
Peripherals: DMA, WDT
Oscillator Type: Internal
Number of Pins: 168
Categories: Custom Parts
Case / Package: PQFP
Alternative Parts (Cross-Reference): HD64F7050SFJ20V;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 102
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1210767-HD64F7050SFJ20(V) |
| Product Name | Custom Parts - Custom Parts (E - I) - HD64F7050SFJ20(V) |